MP003246 Part Information
Details for MP003246 by Pro Power
Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Clip On Wire Markers / Tie On Wire Markers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.4200 |
5 | 4.0200 |
10 | 3.5300 |
Stock Information
Details
Part Downloads
Part Specifications
Marker Type | Carrier |
Marker Colour | Black |
Cable Diameter Max | 6mm |
Cable Diameter Min | 3.5mm |
Marker Material | Plastic |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CARRIER STRIP, HOLDS UP TO 9 FM1 CABLE MARKERS, 65MM L x 9MM W; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm; Marker Material:Plastic RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MP003246?
Additional datasheets, footprints and schematics for MP003246 are listed in our Part Details tab. You can also find the MP003246 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP003246 in the Pricing & Inventory tab next to part details. You can view MP003246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP003246 fall under?
The MP003246 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Clip On Wire Markers / Tie On Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to MP003246 when available in the Clip On Wire Markers / Tie On Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP003246 you can contact the distributor directly for product support, shipping queries etc.
Is the MP003246 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP003246 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MP003246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP003246 often in real-time on the comparison pages.
What if I can't find stock of MP003246?
You can fill out our help required form which you can use to request a quote for MP003246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.