Status: | Unknown |
---|---|
Series: | MOV-20DxxxK Series |
RoHS: | Unknown |
Voltage Rating VAC | 420V |
---|---|
Voltage Rating V DC | 560V |
Product Range | MOV-20DxxxK Series |
Clamping Voltage Vc Max | 1.12kV |
Varistor Case Style | Disc 20mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 6.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Operating Temperature Range | -40°C to +85°C |
20Mm Radial Disc Mov /Tape & Reel - 14" Reel |Bourns MOV-20D681KTR | Newark Electronics |
Var MOV 420VAC/560VDC 6500A 680V Radial T/R | Avnet America |
MOV-20D Series Metal Oxide Varistor 720pF 100A, Clamping 1120V, Varistor 680V | Bourns MOV-20D681KTR | RS Americas |
Where can I find additional details, specifications and documents for a MOV-20D681KTR?
Additional datasheets, footprints and schematics for MOV-20D681KTR are listed on our Part Details page. You can also find images and similar parts to MOV-20D681KTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOV-20D681KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-20D681KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOV-20D681KTR fall under?
The MOV-20D681KTR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MOV-20D681KTR when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-20D681KTR you can contact the distributor directly for product support, shipping queries etc.
Is the MOV-20D681KTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOV-20D681KTR have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MOV-20D681KTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOV-20D681KTR often in real-time on the comparison pages.
What if I can't find stock of MOV-20D681KTR?
You can fill out our help required form which you can use to request a quote for MOV-20D681KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.