Status: | Unknown |
---|---|
Series: | MOV-20DxxxK Series |
RoHS: | Unknown |
Voltage Rating VAC | 350V |
---|---|
Voltage Rating VDC | 460V |
Product Range | MOV-20DxxxK Series |
Clamping Voltage Vc Max | 925V |
Varistor Case Style | Disc 20mm |
Peak Surge Current @ 8/20µS | 6.5kA |
MOV-20D Series Metal Oxide Varistor 852pF 100A, Clamping 925V, Varistor 560V | Bourns MOV-20D561KTR | RS Americas |
Varistor, Mov, 925V, Disc 20Mm | Newark Electronics |
Var MOV 350VAC/460VDC 6500A 560V Radial T/R | Avnet America |
Where can I find additional details, specifications and documents for a MOV-20D561KTR?
Additional datasheets, footprints and schematics for MOV-20D561KTR are listed on our Part Details page. You can also find images and similar parts to MOV-20D561KTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOV-20D561KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-20D561KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOV-20D561KTR fall under?
The MOV-20D561KTR is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to MOV-20D561KTR when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-20D561KTR you can contact the distributor directly for product support, shipping queries etc.
Is the MOV-20D561KTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOV-20D561KTR have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MOV-20D561KTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOV-20D561KTR often in real-time on the comparison pages.
What if I can't find stock of MOV-20D561KTR?
You can fill out our help required form which you can use to request a quote for MOV-20D561KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.