MOV-14D561KTR Bourns Electronics Parts by Bourns Electronics

VARISTOR MOV 925V DISC 14MM

Status: Unknown
Series: MOV-14DxxxK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
5,648
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
5,648
in stock
Buy Now
Logo for element14
element14
from US$0.16
5,648
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 350V
Voltage Rating VDC 460V
Product Range MOV-14DxxxK Series
Clamping Voltage Vc Max 925V
Varistor Case Style Disc 14mm
Peak Surge Current @ 8/20µS 4.5kA

Alternative Descriptions

Varistor, Mov, 925V, Disc 14Mm | Newark Electronics
VARISTOR, MOV, 925V, DISC 14MM | element14
Var MOV 350VAC/460VDC 4500A 560V Radial T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MOV-14D561KTR?

Additional datasheets, footprints and schematics for MOV-14D561KTR are listed on our Part Details page. You can also find images and similar parts to MOV-14D561KTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MOV-14D561KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-14D561KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MOV-14D561KTR fall under?

The MOV-14D561KTR is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to MOV-14D561KTR when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-14D561KTR you can contact the distributor directly for product support, shipping queries etc.

Is the MOV-14D561KTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MOV-14D561KTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MOV-14D561KTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MOV-14D561KTR often in real-time on the comparison pages.

What if I can't find stock of MOV-14D561KTR?

You can fill out our help required form which you can use to request a quote for MOV-14D561KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay