Status: | Unknown |
---|---|
Series: | MOV-14DxxxK Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
10,833
in stock
|
Buy Now | |
element14
from US$0.15
|
10,833
in stock
|
Buy Now | |
Farnell
from US$0.12
|
10,833
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
5,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
5,800
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 275V |
---|---|
Voltage Rating VDC | 350V |
Product Range | MOV-14DxxxK Series |
Clamping Voltage Vc Max | 710V |
Varistor Case Style | Disc 14mm |
Peak Surge Current @ 8/20µS | 4.5kA |
Varistor, Metal Oxide, 430V, 14Mm, 10% Rohs Compliant: Yes |Bourns MOV-14D431KTR | Newark Electronics |
VARISTOR, METAL OXIDE, 430V, 14MM, 10% | element14 |
Bourns Varistor, 473VDC | Distrelec |
14mm RADIAL DISC MOV | RS |
Var MOV 275VAC/350VDC 4500A 430V Radial T/R | Avnet America |
Where can I find additional details, specifications and documents for a MOV-14D431KTR?
Additional datasheets, footprints and schematics for MOV-14D431KTR are listed on our Part Details page. You can also find images and similar parts to MOV-14D431KTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOV-14D431KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-14D431KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOV-14D431KTR fall under?
The MOV-14D431KTR is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to MOV-14D431KTR when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-14D431KTR you can contact the distributor directly for product support, shipping queries etc.
Is the MOV-14D431KTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOV-14D431KTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for MOV-14D431KTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOV-14D431KTR often in real-time on the comparison pages.
What if I can't find stock of MOV-14D431KTR?
You can fill out our help required form which you can use to request a quote for MOV-14D431KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.