Status: | Unknown |
---|---|
Series: | MOV-14DxxxK Series |
RoHS: | Unknown |
Voltage Rating VAC | 115V |
---|---|
Voltage Rating V DC | 56V |
Product Range | MOV-14DxxxK Series |
Clamping Voltage Vc Max | 300V |
Varistor Case Style | Disc 14mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 4.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Operating Temperature Range | -40°C to +85°C |
14Mm Radial Disc Mov /Tape & Reel - 14" Reel |Bourns MOV-14D181KTR | Newark Electronics |
Var MOV 115VAC/150VDC 4500A 180V Radial T/R | Avnet America |
180 VDC 50J 300V-CLMP 10% | TTI Europe |
Where can I find additional details, specifications and documents for a MOV-14D181KTR?
Additional datasheets, footprints and schematics for MOV-14D181KTR are listed on our Part Details page. You can also find images and similar parts to MOV-14D181KTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOV-14D181KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-14D181KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOV-14D181KTR fall under?
The MOV-14D181KTR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MOV-14D181KTR when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-14D181KTR you can contact the distributor directly for product support, shipping queries etc.
Is the MOV-14D181KTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOV-14D181KTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for MOV-14D181KTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOV-14D181KTR often in real-time on the comparison pages.
What if I can't find stock of MOV-14D181KTR?
You can fill out our help required form which you can use to request a quote for MOV-14D181KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.