MOV-07D821KTR Electrical by Bourns Electronics

7mm RADIAL DISC MOV / Tape & Reel - 14" reel

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
5,353
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
5,353
in stock
Buy Now
Logo for element14
element14
from US$0.08
5,353
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Varistor, Mov, 1.355V, Disc 7Mm Rohs Compliant: Yes |Bourns MOV-07D821KTR | Newark Electronics
VARISTOR, MOV, 1.355V, DISC 7MM | element14
Var MOV 510VAC/675VDC 1200A 820V Radial T/R | Avnet America
Bourns Varistor, 1.35kVDC | Distrelec
902 VDC 820V 40J 1.355K V-CLMP | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MOV-07D821KTR?

Additional datasheets, footprints and schematics for MOV-07D821KTR are listed on our Part Details page. You can also find images and similar parts to MOV-07D821KTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MOV-07D821KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOV-07D821KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MOV-07D821KTR fall under?

The MOV-07D821KTR is listed under Electrical > More Electrical.

Can I view similar or alternative parts?

You can view similar parts to MOV-07D821KTR when available in the More Electrical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MOV-07D821KTR you can contact the distributor directly for product support, shipping queries etc.

Is the MOV-07D821KTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MOV-07D821KTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for MOV-07D821KTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MOV-07D821KTR often in real-time on the comparison pages.

What if I can't find stock of MOV-07D821KTR?

You can fill out our help required form which you can use to request a quote for MOV-07D821KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay