Status: | Active |
---|---|
Series: | MOC3073M |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
684
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
684
in stock
|
Buy Now | |
element14
from US$0.85
|
303
in stock
|
Buy Now | |
Farnell
from US$0.83
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Excellent IFT Stability—IR Emitting Diode Has Low Degradation |
800 V Peak Blocking Voltage |
Safety and Regulatory Approvals– UL1577, 4,170 VACRMS for 1 Minute– DIN EN/IEC60747-5-5 (pending approval) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3073M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 6 |
VTM (Max) (V) | 2.5 |
Static dV/dt (Min) | 1000V/µs |
Commutating dV/dt (Min) | - |
IH (Typ) | 540µA |
IDRM (Max) | 200nA |
VISO (Min) | 4170v |
Package Type | PDIP-6 |
ON SEMICONDUCTOR MOC3073SVM | Rapid Electronics |
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6 | element14 |
ON Semiconductor, MOC3073SVM | RS |
6Pw Rp Triac Smd Vde/Tube |Onsemi MOC3073SVM | Newark Electronics |
Optocoupler AC-OUT Single 800VDRM 6-Pin DIP SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a MOC3073SVM?
Additional datasheets, footprints and schematics for MOC3073SVM are listed on our Part Details page. You can also find images and similar parts to MOC3073SVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3073SVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3073SVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3073SVM fall under?
The MOC3073SVM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3073SVM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3073SVM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3073SVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3073SVM have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for MOC3073SVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3073SVM often in real-time on the comparison pages.
What if I can't find stock of MOC3073SVM?
You can fill out our help required form which you can use to request a quote for MOC3073SVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.