Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.40
Moisture Content | 0.1% to 99.9% |
---|---|
Resolution % | 0.1% |
Operating Temperature Min | 5°C |
Operating Temperature Max | 45°C |
External Height | 210mm |
External Depth | 33mm |
External Width | 70mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Hygrometer | Transfer Multisort Elektronik |
Extech Instruments Moisture Meter, Pinless Sensor, 0.1 ... 99.9% | Distrelec |
Pinless Moisture Meter, 0.1-99.9%, Lcd | Newark Electronics |
PINLESS MOISTURE METER, 0.1-99.9%, LCD | element14 |
Where can I find additional details, specifications and documents for a MO57?
Additional datasheets, footprints and schematics for MO57 are listed on our Part Details page. You can also find images and similar parts to MO57 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MO57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MO57 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MO57 fall under?
The MO57 is listed under Test Equipment > Environmental Testers > Moisture Meters.
Can I view similar or alternative parts?
You can view similar parts to MO57 when available in the Moisture Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MO57 you can contact the distributor directly for product support, shipping queries etc.
Is the MO57 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MO57 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MO57.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MO57 often in real-time on the comparison pages.
What if I can't find stock of MO57?
You can fill out our help required form which you can use to request a quote for MO57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.