Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.32
Moisture Content | 5% to 50% 1.5% to 33% |
---|---|
Resolution % | 0.1% |
Operating Temperature Min | 5°C |
Operating Temperature Max | 45°C |
External Height | 170mm |
External Depth | 30mm |
External Width | 65mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Extech Instruments Moisture Meter, Contact Pins, 5 ... 50% | Distrelec |
Hygrometer | Transfer Multisort Elektronik |
Compact Moisture Meter, 5-50%/1.5-33% Rohs Compliant: Yes |Extech Instruments MO50 | Newark Electronics |
COMPACT MOISTURE METER, 5-50%/1.5-33% | element14 |
Where can I find additional details, specifications and documents for a MO50?
Additional datasheets, footprints and schematics for MO50 are listed on our Part Details page. You can also find images and similar parts to MO50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MO50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MO50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MO50 fall under?
The MO50 is listed under Test Equipment > Environmental Testers > Moisture Meters.
Can I view similar or alternative parts?
You can view similar parts to MO50 when available in the Moisture Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MO50 you can contact the distributor directly for product support, shipping queries etc.
Is the MO50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MO50 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MO50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MO50 often in real-time on the comparison pages.
What if I can't find stock of MO50?
You can fill out our help required form which you can use to request a quote for MO50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.