Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Moisture Content | 0% to 99.9% |
---|---|
Resolution % | 0.1% |
Operating Temperature Min | -20°C |
Operating Temperature Max | 170°C |
External Height | 165mm |
External Depth | 38mm |
External Width | 70mm |
RoHS Compliant | Yes |
Psychrometer/Ir Thermometer, 0 To 99.9% Rohs Compliant: Yes |Extech Instruments MO290 | Newark Electronics |
PSYCHROMETER/IR THERMOMETER, 0 TO 99.9% | element14 |
Where can I find additional details, specifications and documents for a MO290?
Additional datasheets, footprints and schematics for MO290 are listed on our Part Details page. You can also find images and similar parts to MO290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MO290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MO290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MO290 fall under?
The MO290 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Moisture Meters.
Can I view similar or alternative parts?
You can view similar parts to MO290 when available in the Moisture Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MO290 you can contact the distributor directly for product support, shipping queries etc.
Is the MO290 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MO290 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MO290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MO290 often in real-time on the comparison pages.
What if I can't find stock of MO290?
You can fill out our help required form which you can use to request a quote for MO290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.