Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Moisture Content | 0% to 99.9%, 6% to 94.8% |
---|---|
Resolution % | 0.1% |
External Height | 203mm |
External Depth | 43.2mm |
External Width | 58.4mm |
RoHS Compliant | Yes |
Combination Pin/Pinless Moisture Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a MO260?
Additional datasheets, footprints and schematics for MO260 are listed on our Part Details page. You can also find images and similar parts to MO260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MO260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MO260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MO260 fall under?
The MO260 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Moisture Meters.
Can I view similar or alternative parts?
You can view similar parts to MO260 when available in the Moisture Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MO260 you can contact the distributor directly for product support, shipping queries etc.
Is the MO260 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MO260 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for MO260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MO260 often in real-time on the comparison pages.
What if I can't find stock of MO260?
You can fill out our help required form which you can use to request a quote for MO260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.