MO257 Environmental & Mechanical Test by Extech Instruments

PINLESS MOISTURE METER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$197.34

Distributor Stock
Logo for Farnell
Farnell
from US$197.34
1
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$240.73
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$230.99
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Moisture Content 0% to 100%
Resolution % 0.1%
Operating Temperature Min 4°C
Operating Temperature Max 43°C
External Height 235mm
External Depth 28mm
External Width 63mm
RoHS Compliant Yes

Alternative Descriptions

Extech Instruments Moisture Meter, 0 ... 100% | Distrelec
Pinless Moisture Meter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MO257?

Additional datasheets, footprints and schematics for MO257 are listed on our Part Details page. You can also find images and similar parts to MO257 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MO257 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MO257 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MO257 fall under?

The MO257 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Moisture Meters.

Can I view similar or alternative parts?

You can view similar parts to MO257 when available in the Moisture Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MO257 you can contact the distributor directly for product support, shipping queries etc.

Is the MO257 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MO257 have stock available?

Authorised distributors including Distrelec, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for MO257.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MO257 often in real-time on the comparison pages.

What if I can't find stock of MO257?

You can fill out our help required form which you can use to request a quote for MO257 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay