MO210 Environmental & Mechanical Test by Extech Instruments

MOISTURE METER, POCKET, 6% to 44%

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$117.69

Distributor Stock
Logo for Newark
Newark
from US$117.69
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$117.69
-
Buy Now

Specifications

Moisture Content 0.2% to 2%, 6% to 44%
Operating Temperature Min 0°C
Operating Temperature Max 40°C
External Height 130mm
External Depth 25mm
External Width 40mm
RoHS Compliant Yes

Alternative Descriptions

Moisture Meter, Pocket, 6% To 44% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MO210?

Additional datasheets, footprints and schematics for MO210 are listed on our Part Details page. You can also find images and similar parts to MO210 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MO210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MO210 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MO210 fall under?

The MO210 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Moisture Meters.

Can I view similar or alternative parts?

You can view similar parts to MO210 when available in the Moisture Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MO210 you can contact the distributor directly for product support, shipping queries etc.

Is the MO210 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MO210 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for MO210.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MO210 often in real-time on the comparison pages.

What if I can't find stock of MO210?

You can fill out our help required form which you can use to request a quote for MO210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay