Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$4.50
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$4.94
|
-
|
Buy Now | |
element14
from US$5.79
|
-
|
Buy Now | |
Distrelec
from US$9.63
|
-
|
Buy Now | |
Richardson RFPD
from US$5.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 1500MHz |
---|---|
Frequency Max | 2700MHz |
Gain | 40dB |
Noise Figure Typ | - |
RF IC Case Style | HVQFN |
No. of Pins | 24Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | - |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ingap Hbt Linear Amplifier, 1800-2700 Mhz, 45 Db, 31.4 Dbm Rohs Compliant: Yes |Nxp MMZ25333BT1 | Newark Electronics |
Power Amp 2700MHz Single 24-Pin QFN T/R | Avnet America |
RF Amplifier Linear Amplifier | Future Electronics |
RF AMPLIFIER, 2700MHZ, HVQFN-24 | element14 |
NXP RF Amplifier, InGaP/GaAs HBT, 1.5 ... 2.7GHz, 43dB, HVQFN-24 | Distrelec |
RF & MW POWER AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MMZ25333BT1?
Additional datasheets, footprints and schematics for MMZ25333BT1 are listed on our Part Details page. You can also find images and similar parts to MMZ25333BT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMZ25333BT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMZ25333BT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMZ25333BT1 fall under?
The MMZ25333BT1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MMZ25333BT1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMZ25333BT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MMZ25333BT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMZ25333BT1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Distrelec have stock available or on a lead time for MMZ25333BT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMZ25333BT1 often in real-time on the comparison pages.
What if I can't find stock of MMZ25333BT1?
You can fill out our help required form which you can use to request a quote for MMZ25333BT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.