Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.20
|
No stock
|
Buy Now | |
Sager
from US$5.46
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
-
|
Buy Now | |
Future Electronics
from US$6.01
|
-
|
Buy Now | |
Avnet America
from US$7.25
|
-
|
Buy Now | |
element14
from US$6.01
|
-
|
Buy Now | |
TTI Europe
from US$5.56
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 41.7mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - Through Hole 5V IN 24V OUT | Sager |
Dc-Dc Converter, 24V, 0.0417A | Newark Electronics |
MMV1 Series 1 W Single Output 24 V 3 kV Isolated DC/DC Converter - SIP-7 | Future Electronics |
Module DC-DC 1-OUT 24V 0.0417A 1W 4-Pin 7SIP | Avnet America |
DC-DC CONVERTER, 24V, 0.0417A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MMV1S0524SC?
Additional datasheets, footprints and schematics for MMV1S0524SC are listed on our Part Details page. You can also find images and similar parts to MMV1S0524SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMV1S0524SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMV1S0524SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMV1S0524SC fall under?
The MMV1S0524SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MMV1S0524SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMV1S0524SC you can contact the distributor directly for product support, shipping queries etc.
Is the MMV1S0524SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMV1S0524SC have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MMV1S0524SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMV1S0524SC often in real-time on the comparison pages.
What if I can't find stock of MMV1S0524SC?
You can fill out our help required form which you can use to request a quote for MMV1S0524SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.