Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.18
|
2
in stock
|
Buy Now | |
Sager
from US$5.46
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
2
in stock
|
Buy Now | |
element14
from US$5.64
|
2
in stock
|
Buy Now | |
Future Electronics
from US$6.01
|
-
|
Buy Now | |
Avnet America
from US$7.25
|
-
|
Buy Now | |
TTI Europe
from US$5.56
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Width | 6mm |
Isolated DC/DC Converters - Through Hole DC/DC TH 1W 5-5V SIP S/C | Sager |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
DC-DC CONVERTER, 5V, 0.2A | element14 |
MMV1 Series 1 W Single Output 5 V 3 kV Isolated DC/DC Converter - SIP-7 | Future Electronics |
Module Single-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MMV1S0505SC?
Additional datasheets, footprints and schematics for MMV1S0505SC are listed on our Part Details page. You can also find images and similar parts to MMV1S0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMV1S0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMV1S0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMV1S0505SC fall under?
The MMV1S0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MMV1S0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMV1S0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the MMV1S0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMV1S0505SC have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MMV1S0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMV1S0505SC often in real-time on the comparison pages.
What if I can't find stock of MMV1S0505SC?
You can fill out our help required form which you can use to request a quote for MMV1S0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.