Status: | Active |
---|---|
Series: | MMUN2231L |
RoHS: | Compliant |
Prices starting from US$0.0108
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
4,400
in stock
|
Buy Now | |
element14
from US$0.0257
|
19,849
in stock
|
Buy Now | |
Farnell
from US$0.0367
|
19,849
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0157
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
60
in stock
|
Buy Now | |
Avnet Silica
-
|
300,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0123
|
-
|
Buy Now | |
Avnet America
from US$0.0108
|
-
|
Buy Now | |
RS Americas
from US$0.0200
|
-
|
Buy Now | |
Avnet Asia
from US$0.0113
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMUN2231L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 8 |
R1 (kΩ) | 2.2 |
R2 (kΩ) | 2.2 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 2 |
Package Type | SOT-23-3 |
TRANS, NPN, 50V, 0.1A, SOT-23 | element14 |
Dig. Transistor NPN R=2.2K R=2.2K SOT23 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Brt Transistor, 50V, 2.2K/2.2Kohm, Sot23 | Newark Electronics |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R | Avnet Silica |
MMUN Series 50 V 100 mA 2.2 kOhm NPN Silicon Bias Resistor Transistor - SOT-23 | Future Electronics |
MMUN2231LT1G NPN Digital Transistor,100 mA 50V 2.2 kOhms, Ratio Of 1,3-Pin SOT-23 | ON Semiconductor MMUN2231LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMUN2231LT1G?
Additional datasheets, footprints and schematics for MMUN2231LT1G are listed on our Part Details page. You can also find images and similar parts to MMUN2231LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMUN2231LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMUN2231LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMUN2231LT1G fall under?
The MMUN2231LT1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MMUN2231LT1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMUN2231LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMUN2231LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMUN2231LT1G have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MMUN2231LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMUN2231LT1G often in real-time on the comparison pages.
What if I can't find stock of MMUN2231LT1G?
You can fill out our help required form which you can use to request a quote for MMUN2231LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.