Status: | Active |
---|---|
Series: | MMUN2115L |
RoHS: | Compliant |
Prices starting from US$0.0102
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0500
|
1,400
in stock
|
Buy Now | |
Farnell
from US$0.0141
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0102
|
44,770
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0147
|
5,860
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
-
|
Buy Now | |
Future Electronics
from US$0.0115
|
-
|
Buy Now | |
Avnet America
from US$0.0108
|
-
|
Buy Now | |
RS Americas
from US$0.0200
|
-
|
Buy Now | |
element14
from US$0.0176
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMUN2115L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 160 |
R1 (kΩ) | 10 |
R2 (kΩ) | Infinity |
R1/R2 Typ | - |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.7 |
Package Type | SOT-23-3 |
Transistor: PNP | Transfer Multisort Elektronik |
Digital Transistor PNP 100mA R=10K SOT23 | RS |
Trans Digital BJT PNP 50V 100mA 3-Pin SOT-23 T/R | EBV Elektronik |
Brt Transistor, 50V, 10Kohm, Sot-23 | Newark Electronics |
MMUN Series 50 V 100 mA 10 kOhm PNP Silicon Bias Resistor Transistor - SOT-23 | Future Electronics |
Digital Transistor PNP 100mA R=10K SOT23 | ON Semiconductor MMUN2115LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMUN2115LT1G?
Additional datasheets, footprints and schematics for MMUN2115LT1G are listed on our Part Details page. You can also find images and similar parts to MMUN2115LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMUN2115LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMUN2115LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMUN2115LT1G fall under?
The MMUN2115LT1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MMUN2115LT1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMUN2115LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMUN2115LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMUN2115LT1G have stock available?
Authorised distributors including Farnell, Chip One Stop, Transfer Multisort Elektronik, RS and EBV Elektronik have stock available or on a lead time for MMUN2115LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMUN2115LT1G often in real-time on the comparison pages.
What if I can't find stock of MMUN2115LT1G?
You can fill out our help required form which you can use to request a quote for MMUN2115LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.