Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | - |
---|---|
Sensor Mounting | Cable |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Supply Current | 500mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -20°C to +85°C |
Sensing Range | 0mm to 10mm |
Sensor Input | Magnetic |
Supply Voltage AC Max | 240VAC |
Switching Capacity | 10 W/VA Max. |
Switching Voltage | 240VAC |
Where can I find additional details, specifications and documents for a MMPSA 240/100?
Additional datasheets, footprints and schematics for MMPSA 240/100 are listed on our Part Details page. You can also find images and similar parts to MMPSA 240/100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPSA 240/100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPSA 240/100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPSA 240/100 fall under?
The MMPSA 240/100 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MMPSA 240/100 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPSA 240/100 you can contact the distributor directly for product support, shipping queries etc.
Is the MMPSA 240/100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMPSA 240/100 have stock available?
Authorised distributors including RS, element14, Newark Electronics and Farnell have stock available or on a lead time for MMPSA 240/100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPSA 240/100 often in real-time on the comparison pages.
What if I can't find stock of MMPSA 240/100?
You can fill out our help required form which you can use to request a quote for MMPSA 240/100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.