Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.47
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | 6 |
No. of Regulated Outputs | 11 |
Digital IC Case | HVQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management Ic, I.mx6, Pre-Prog, 12 Ch, 3/4 Buck, 6 Ldo, 1 Boost, Qfn 56 Rohs Compliant: Yes |Nxp MMPF0200F3AEP | Newark Electronics |
12 Channel Configurable Power Management IC 56-Pin QFN EP Tray | Avnet America |
NXP Power Management IC for i.MX6 MPUs | Distrelec |
POWER MANAGEMENT IC, HVQFN-56 | element14 |
Where can I find additional details, specifications and documents for a MMPF0200F3AEP?
Additional datasheets, footprints and schematics for MMPF0200F3AEP are listed on our Part Details page. You can also find images and similar parts to MMPF0200F3AEP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPF0200F3AEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPF0200F3AEP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPF0200F3AEP fall under?
The MMPF0200F3AEP is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MMPF0200F3AEP when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPF0200F3AEP you can contact the distributor directly for product support, shipping queries etc.
Is the MMPF0200F3AEP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMPF0200F3AEP have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, element14 and Farnell have stock available or on a lead time for MMPF0200F3AEP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPF0200F3AEP often in real-time on the comparison pages.
What if I can't find stock of MMPF0200F3AEP?
You can fill out our help required form which you can use to request a quote for MMPF0200F3AEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.