Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.79
|
No stock
|
Buy Now | |
Chip One Stop
from US$4.81
|
1,248
in stock
|
Buy Now | |
Future Electronics
from US$6.10
|
260
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,560
in stock
|
Buy Now | |
Avnet Silica
-
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$7.08
|
-
|
Buy Now | |
Avnet America
from US$4.92
|
-
|
Buy Now | |
element14
from US$6.86
|
-
|
Buy Now |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 6 |
No. of LDO Regulators | 7 |
No. of Regulated Outputs | 7 |
Digital IC Case | HQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
PF0100: 4.5 V 14 Channel Configurable Power Management Integrated Circuit-QFN-56 | Future Electronics |
Power Management 56-Pin QFN Tray | EBV Elektronik |
Power Management Ic, -40 To 85Deg C | Newark Electronics |
POWER MANAGEMENT IC, 14-CH, HQFN-56 | element14 |
Where can I find additional details, specifications and documents for a MMPF0100NPAEP?
Additional datasheets, footprints and schematics for MMPF0100NPAEP are listed on our Part Details page. You can also find images and similar parts to MMPF0100NPAEP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPF0100NPAEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPF0100NPAEP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPF0100NPAEP fall under?
The MMPF0100NPAEP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MMPF0100NPAEP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPF0100NPAEP you can contact the distributor directly for product support, shipping queries etc.
Is the MMPF0100NPAEP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMPF0100NPAEP have stock available?
Authorised distributors including Chip One Stop, Future Electronics, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for MMPF0100NPAEP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPF0100NPAEP often in real-time on the comparison pages.
What if I can't find stock of MMPF0100NPAEP?
You can fill out our help required form which you can use to request a quote for MMPF0100NPAEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.