Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.41
|
1,067
in stock
|
Buy Now | |
Chip One Stop
from US$5.11
|
3,450
in stock
|
Buy Now | |
Future Electronics
from US$6.09
|
2,080
in stock
|
Buy Now | |
Newark Electronics
from US$6.68
|
1,067
in stock
|
Buy Now | |
element14
from US$6.52
|
1,067
in stock
|
Buy Now | |
Distrelec
from US$6.97
|
260
in stock
|
Buy Now | |
Avnet America
from US$4.92
|
23
in stock
|
Buy Now | |
Avnet Silica
-
|
2,080
in stock
|
Buy Now | |
EBV Elektronik
-
|
520
in stock
|
Buy Now |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 6 |
No. of LDO Regulators | 7 |
No. of Regulated Outputs | 7 |
Digital IC Case | HQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
PF0100 Series 4.5 V SMARTMOS Power Management Integrated Circuit - QFN-56 | Future Electronics |
Power Management Ic, -40 To 85Deg C | Newark Electronics |
POWER MANAGEMENT IC, 14-CH, HQFN-56 | element14 |
NXP Power Management IC for i.MX6 MPUs | Distrelec |
Power Management, 4.5 V, 6 Step-Down DC-DC Converter, 7 LDOs, 14 Regulated Output, 56 Pins, QFN | Avnet America |
Where can I find additional details, specifications and documents for a MMPF0100F0AEP?
Additional datasheets, footprints and schematics for MMPF0100F0AEP are listed on our Part Details page. You can also find images and similar parts to MMPF0100F0AEP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPF0100F0AEP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPF0100F0AEP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPF0100F0AEP fall under?
The MMPF0100F0AEP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MMPF0100F0AEP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPF0100F0AEP you can contact the distributor directly for product support, shipping queries etc.
Is the MMPF0100F0AEP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMPF0100F0AEP have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMPF0100F0AEP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPF0100F0AEP often in real-time on the comparison pages.
What if I can't find stock of MMPF0100F0AEP?
You can fill out our help required form which you can use to request a quote for MMPF0100F0AEP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.