Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 1400MHz |
---|---|
Frequency Max | 2800MHz |
Gain | 18.6dB |
Noise Figure Typ | 0.85dB |
RF IC Case Style | HVSON |
No. of Pins | 8Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | - |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Amplifier, 2800Mhz, Hvson-8 | Newark Electronics |
RF AMPLIFIER, 2800MHZ, HVSON-8 | element14 |
RF Amp Chip Single GP 2.8GHz 6V 8-Pin DFN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MML20211HT1?
Additional datasheets, footprints and schematics for MML20211HT1 are listed on our Part Details page. You can also find images and similar parts to MML20211HT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MML20211HT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MML20211HT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MML20211HT1 fall under?
The MML20211HT1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MML20211HT1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MML20211HT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MML20211HT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MML20211HT1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MML20211HT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MML20211HT1 often in real-time on the comparison pages.
What if I can't find stock of MML20211HT1?
You can fill out our help required form which you can use to request a quote for MML20211HT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.