Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 0MHz |
---|---|
Frequency Max | 6000MHz |
Gain | 17.1dB |
Noise Figure Typ | 3.2dB |
RF IC Case Style | SOT-89 |
No. of Pins | 3Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | - |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Amplifier, 6000Mhz, Sot-89-3 | Newark Electronics |
RF AMPLIFIER, 6000MHZ, SOT-89-3 | element14 |
Where can I find additional details, specifications and documents for a MMG38151BT1?
Additional datasheets, footprints and schematics for MMG38151BT1 are listed on our Part Details page. You can also find images and similar parts to MMG38151BT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMG38151BT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMG38151BT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMG38151BT1 fall under?
The MMG38151BT1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MMG38151BT1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMG38151BT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MMG38151BT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMG38151BT1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MMG38151BT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMG38151BT1 often in real-time on the comparison pages.
What if I can't find stock of MMG38151BT1?
You can fill out our help required form which you can use to request a quote for MMG38151BT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.