MMG3006NT1 RF by NXP Semiconductors

RF TRANSISTOR, PQFN, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.72

Distributor Stock
Logo for Farnell
Farnell
from US$12.90
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.84
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.54
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Frequency Min 400MHz
Frequency Max 2.4GHz
Gain 49dB
Noise Figure Typ 6.6dB
RF IC Case Style QFN
No. of Pins 16Pins
Supply Voltage Max 5V
Operating Temperature Min -65°C
RoHS Compliant Yes

Alternative Descriptions

Rf Transistor, Pqfn, Full Reel | Newark Electronics
RF Amp Chip Single GP 2.4GHz 6V 16-Pin QFN EP T/R | Avnet America
RF & MW POWER AMPLIFIER | Richardson RFPD
AMP, RF, LO NOISE, 17.5DB, 2.4GHZ, 16PQF | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMG3006NT1?

Additional datasheets, footprints and schematics for MMG3006NT1 are listed on our Part Details page. You can also find images and similar parts to MMG3006NT1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMG3006NT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMG3006NT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMG3006NT1 fall under?

The MMG3006NT1 is listed under Semiconductors - ICs > RF > RF Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to MMG3006NT1 when available in the RF Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMG3006NT1 you can contact the distributor directly for product support, shipping queries etc.

Is the MMG3006NT1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MMG3006NT1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Farnell and EBV Elektronik have stock available or on a lead time for MMG3006NT1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMG3006NT1 often in real-time on the comparison pages.

What if I can't find stock of MMG3006NT1?

You can fill out our help required form which you can use to request a quote for MMG3006NT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay