Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Frequency Min | 450MHz |
---|---|
Frequency Max | 3.8GHz |
Gain | 17.8dB |
Noise Figure Typ | 2.1dB |
RF IC Case Style | TO-243AA |
No. of Pins | 3Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | - |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RF & MW POWER AMPLIFIER | Richardson RFPD |
Rf Amp, 450Mhz-3.8Ghz, 17.8Db, To-243Aa | Newark Electronics |
RF AMP, 450MHZ-3.8GHZ, 17.8DB, TO-243AA | element14 |
RF Power Amplifier Operating in the 450 to 3800 MHz Freq. Range | Future Electronics |
RF Amp Chip Single GP 3800MHz 3-Pin SOT-89 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMG20241HT1?
Additional datasheets, footprints and schematics for MMG20241HT1 are listed on our Part Details page. You can also find images and similar parts to MMG20241HT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMG20241HT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMG20241HT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMG20241HT1 fall under?
The MMG20241HT1 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to MMG20241HT1 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMG20241HT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MMG20241HT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMG20241HT1 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MMG20241HT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMG20241HT1 often in real-time on the comparison pages.
What if I can't find stock of MMG20241HT1?
You can fill out our help required form which you can use to request a quote for MMG20241HT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.