Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 500MHz |
---|---|
Frequency Max | 2800MHz |
Gain | 15.9dB |
Noise Figure Typ | 1.3dB |
RF IC Case Style | SOT-89 |
No. of Pins | 3Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | - |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rf Amplifier, 2800Mhz, Sot-89-3 | Newark Electronics |
RF AMPLIFIER, 2800MHZ, SOT-89-3 | element14 |
RF Low Noise Amp Single 2800MHz 15.9dB 3-Pin SOT-89 T/R | Avnet America |
GAIN BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a MMG15241HT1?
Additional datasheets, footprints and schematics for MMG15241HT1 are listed on our Part Details page. You can also find images and similar parts to MMG15241HT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMG15241HT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMG15241HT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMG15241HT1 fall under?
The MMG15241HT1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MMG15241HT1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMG15241HT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MMG15241HT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMG15241HT1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for MMG15241HT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMG15241HT1 often in real-time on the comparison pages.
What if I can't find stock of MMG15241HT1?
You can fill out our help required form which you can use to request a quote for MMG15241HT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.