Status: | Active |
---|---|
Series: | MMDL301 |
RoHS: | Compliant |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
11,100
in stock
|
Buy Now | |
Future Electronics
from US$0.0244
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
5,650
in stock
|
Buy Now | |
element14
from US$0.07
|
5,040
in stock
|
Buy Now | |
Farnell
from US$0.07
|
5,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.0250
|
2,302
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0321
|
483
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0220
|
-
|
Buy Now | |
RS Americas
from US$0.0400
|
-
|
Buy Now | |
Avnet Asia
from US$0.0230
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime - 15 ps (Typ) |
Very Low Capacitance - 1.5 pF (Max) @ VR = 15 V |
Low Reverse Leakage - IR = 13 nAdc (Typ) |
Device Marking: 4T |
Pb-Free Package is Available |
Description | MMDL301 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.45 |
IRM Max (µA) | 0.2 |
IO(rec) Max (A) | - |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 1.5 |
Package Type | SOD-323 |
MMDL301T1 Series 30 V 200 nA Silicon Hot-Carrier Schottky Barrier Diode-SOD-323 | Future Electronics |
Schottky Hot-Carrier Diode 30V SOD-323 | RS |
Schottky Rectifier, 10Ma, 30V, Sod-323 | Newark Electronics |
DIODE, RF, SCHOTTKY, 1.5PF, 30V, SOD-323 | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Schottky 30V 2-Pin SOD-323 T/R | EBV Elektronik |
ON Semi MMDL301T1G, SMT Schottky Diode, 30V 10mA, 2-Pin SOD-323 | ON Semiconductor MMDL301T1G | RS Americas |
Where can I find additional details, specifications and documents for a MMDL301T1G?
Additional datasheets, footprints and schematics for MMDL301T1G are listed on our Part Details page. You can also find images and similar parts to MMDL301T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMDL301T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMDL301T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMDL301T1G fall under?
The MMDL301T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MMDL301T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMDL301T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMDL301T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMDL301T1G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMDL301T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMDL301T1G often in real-time on the comparison pages.
What if I can't find stock of MMDL301T1G?
You can fill out our help required form which you can use to request a quote for MMDL301T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.