Status: | Unknown |
---|---|
Series: | MMBZ Series |
RoHS: | Unknown |
Prices starting from US$0.0310
Product Range | MMBZ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 14V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | 8.65V |
Breakdown Voltage Max | 9.56V |
Peak Pulse Power Dissipation | 24W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tvs Diode, Unidir, 24W, Sot-23 | Newark Electronics |
Diode TVS Dual Common Anode Uni-Dir 6V 24W 3-Pin SOT-23 Emboss T/R | Avnet America |
TVS DIODE, UNIDIR, 24W, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a MMBZ9V1ALT116?
Additional datasheets, footprints and schematics for MMBZ9V1ALT116 are listed on our Part Details page. You can also find images and similar parts to MMBZ9V1ALT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ9V1ALT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ9V1ALT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ9V1ALT116 fall under?
The MMBZ9V1ALT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to MMBZ9V1ALT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ9V1ALT116 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ9V1ALT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ9V1ALT116 have stock available?
Authorised distributors including Newark Electronics, CoreStaff, Chip One Stop, Avnet America and element14 have stock available or on a lead time for MMBZ9V1ALT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ9V1ALT116 often in real-time on the comparison pages.
What if I can't find stock of MMBZ9V1ALT116?
You can fill out our help required form which you can use to request a quote for MMBZ9V1ALT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.