Status: | Unknown |
---|---|
Series: | MMBZ Series |
RoHS: | Unknown |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0470
|
1,993
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0226
|
-
|
Buy Now | |
Avnet America
from US$0.0230
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now |
Product Range | MMBZ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 43V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 40W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Trans.Volt.Suppressor 40W Dual SOT-23 | RS |
Tvs Diode, Unidir, 40W, Sot-23 | Newark Electronics |
MMBZ Series 30 V Surface Mount Uni-Directional TVS Diode - SOT-23 | Future Electronics |
Transient Voltage Suppressor, Vrwm=24Vdc, ESD ±30kV, SOT-23 (SSD3), 2.90x2.40x0.95mm, T&R 3k | Avnet America |
TVS DIODE, UNIDIR, 40W, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a MMBZ30VALT116?
Additional datasheets, footprints and schematics for MMBZ30VALT116 are listed on our Part Details page. You can also find images and similar parts to MMBZ30VALT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ30VALT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ30VALT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ30VALT116 fall under?
The MMBZ30VALT116 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to MMBZ30VALT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ30VALT116 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ30VALT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ30VALT116 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MMBZ30VALT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ30VALT116 often in real-time on the comparison pages.
What if I can't find stock of MMBZ30VALT116?
You can fill out our help required form which you can use to request a quote for MMBZ30VALT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.