Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance Cd Max @ Vr F | 36.3pF |
---|---|
Forward Current If(AV) | 200mA |
Repetitive Reverse Voltage Vrrm Max | 30V |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin |
Q @ Vr F | 200 |
RoHS Compliant | Yes |
MMBV2109LT1G, ZENER DIODES | Farnell |
Varicap Diode, 36.3Pf, 0.1Ua Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBV2109LT1G?
Additional datasheets, footprints and schematics for MMBV2109LT1G are listed on our Part Details page. You can also find images and similar parts to MMBV2109LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBV2109LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBV2109LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBV2109LT1G fall under?
The MMBV2109LT1G is listed under Semiconductors - Discretes > Diodes > Variable Capacitance Diodes - Varicaps, Varactors.
Can I view similar or alternative parts?
You can view similar parts to MMBV2109LT1G when available in the Variable Capacitance Diodes - Varicaps, Varactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBV2109LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBV2109LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MMBV2109LT1G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MMBV2109LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBV2109LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBV2109LT1G?
You can fill out our help required form which you can use to request a quote for MMBV2109LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.