Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
VCE (SAT) Condition @ IC/IB (A/m A) | 0.1/0.1 |
---|---|
AEC Qualified | Yes |
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 30 V |
IC (A) | 0.5 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 20000 |
hFE Condition @ IC | 0.1 A |
VCE (SAT) | 1500 mV |
fT (MHz) | 125 MHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -30V |
Transition Frequency ft | 125MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | -1.2A |
DC Current Gain hFE | 10000hFE |
No. of Pins | 3Pins |
Transistor, Bipol, Pnp, -30V, Sot-23-3 |Onsemi MMBTA64 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -30V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a MMBTA64?
Additional datasheets, footprints and schematics for MMBTA64 are listed on our Part Details page. You can also find images and similar parts to MMBTA64 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA64 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA64 fall under?
The MMBTA64 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to MMBTA64 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA64 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA64 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBTA64 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBTA64.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA64 often in real-time on the comparison pages.
What if I can't find stock of MMBTA64?
You can fill out our help required form which you can use to request a quote for MMBTA64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.