Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0244
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0370
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0244
|
38,000
in stock
|
Buy Now | |
Micros
from US$0.0247
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
2,482
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | MPSA42(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Compliance | Pb-free Halide free |
---|
TRANSISTOR, NPN, SOT-23 | element14 |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | NPN |
VCEO, VCES (V) | 300 V |
IC (A) | 0.5 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.01 A |
hFE(Min 2) | 40 |
hFE(@ IC2) | 0.03 A |
VCE (SAT)Max (mV) | 500 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.05/5 |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 50 |
VCE (SAT)(Max.2) | N/A mV |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 40 |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a MMBTA42?
Additional datasheets, footprints and schematics for MMBTA42 are listed on our Part Details page. You can also find images and similar parts to MMBTA42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA42 fall under?
The MMBTA42 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Transistors single NPN.
Can I view similar or alternative parts?
You can view similar parts to MMBTA42 when available in the Transistors single NPN range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA42 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBTA42 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, Distrelec, Kruse and element14 have stock available or on a lead time for MMBTA42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA42 often in real-time on the comparison pages.
What if I can't find stock of MMBTA42?
You can fill out our help required form which you can use to request a quote for MMBTA42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.