Status: | Active |
---|---|
Series: | MMBT918L |
RoHS: | Compliant |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
29,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
11,195
in stock
|
Buy Now | |
element14
from US$0.08
|
11,195
in stock
|
Buy Now | |
Farnell
from US$0.08
|
11,195
in stock
|
Buy Now | |
Avnet America
from US$0.0339
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0449
|
880
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0318
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0329
|
-
|
Buy Now |
SOT-23 Surface Mount Package Saves Board Space |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMBT918L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.05 |
VCEO(sus) Min (V) | 15 |
hFE Min | 20 |
hFE Max | - |
PTM Max (W) | 0.3 |
fT Min (MHz) | 600 |
NF Typ. (dB) | - |
|S21e| 2 Typ. (dB) | - |
Package Type | SOT-23-3 |
VHF/UHF Transistor NPN 15V 50mA SOT-23 | RS |
Transistor, Bipol, Npn, 15V, Sot-23 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 15V, SOT-23 | element14 |
Transistor GP BJT NPN 15V 0.05A 3-Pin SOT-23 T/R | Avnet America |
Transistor: NPN | Transfer Multisort Elektronik |
MMBT Series 15 V 50 mA Surface Mount NPN Silicon VHF/UHF Transistor - SOT-23 | Future Electronics |
ON Semi MMBT918LT1G NPN RF Bipolar Transistor, 0.05 A, 15 V, 3-Pin SOT-23 | ON Semiconductor MMBT918LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT918LT1G?
Additional datasheets, footprints and schematics for MMBT918LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT918LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT918LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT918LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT918LT1G fall under?
The MMBT918LT1G is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT918LT1G when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT918LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT918LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT918LT1G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MMBT918LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT918LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT918LT1G?
You can fill out our help required form which you can use to request a quote for MMBT918LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.