Status: | Active |
---|---|
Series: | MMBT8099L |
RoHS: | Compliant |
Prices starting from US$0.0269
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0273
|
57,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0269
|
18,000
in stock
|
Buy Now | |
element14
from US$0.08
|
4,535
in stock
|
Buy Now | |
Farnell
from US$0.09
|
4,535
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | MMBT8099L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 6 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.8 |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 150 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBT Series 80 V 500 mA Surface Mount NPN Silicon Amplifier Transistor SOT-23-3 | Future Electronics |
Ss Sot23 Gp Xstr Npn 80V Rohs Compliant: Yes |Onsemi MMBT8099LT1G | Newark Electronics |
Trans GP BJT NPN 80V 0.5A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR | element14 |
Transistor NPN 80V 500mA Amplifier SOT23 | RS |
ON Semi MMBT8099LT1G NPN Bipolar Transistor, 0.5 A, 80 V, 3-Pin SOT-23 | ON Semiconductor MMBT8099LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT8099LT1G?
Additional datasheets, footprints and schematics for MMBT8099LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT8099LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT8099LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT8099LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT8099LT1G fall under?
The MMBT8099LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT8099LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT8099LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT8099LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT8099LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MMBT8099LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT8099LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT8099LT1G?
You can fill out our help required form which you can use to request a quote for MMBT8099LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.