Status: | Active |
---|---|
Series: | MMBT5551L |
RoHS: | Compliant |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0148
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.0143
|
336,000
in stock
|
Buy Now | |
element14
from US$0.05
|
310,124
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
308,046
in stock
|
Buy Now | |
Farnell
from US$0.06
|
172,648
in stock
|
Buy Now | |
RS
from US$0.0262
|
11,230
in stock
|
Buy Now | |
Micros
from US$0.0215
|
8,361
in stock
|
Buy Now | |
Avnet Asia
from US$0.0236
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
725
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Miniature SOT-23 Surface Mount Package Saves Board Space |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT5551L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.2 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 160 |
VCBO (V) | 180 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 80 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Transistor GP BJT NPN 160V 0.06A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, NPN, SOT-23 | element14 |
Bjt, Npn, 160V, Sot-23 | Newark Electronics |
MMBT5551L Series 160 V 600 mA Surface Mount NPN Transistor - SOT-23 | Future Electronics |
NPN transistor,MMBT5551 0.6A Ic 5Vce | RS |
Trans GP BJT NPN 160V 0.6A 300mW 3-Pin SOT-23 | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
ON Semi MMBT5551LT1G NPN Bipolar Transistor, 0.06 A, 160 V, 3-Pin SOT-23 | ON Semiconductor MMBT5551LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT5551LT1G?
Additional datasheets, footprints and schematics for MMBT5551LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT5551LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5551LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5551LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5551LT1G fall under?
The MMBT5551LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT5551LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5551LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5551LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT5551LT1G have stock available?
Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for MMBT5551LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5551LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT5551LT1G?
You can fill out our help required form which you can use to request a quote for MMBT5551LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.