Status: | Active |
---|---|
Series: | MMBT5401L |
RoHS: | Compliant |
Prices starting from US$0.0159
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
11,874
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
19,930
in stock
|
Buy Now | |
element14
from US$0.06
|
11,874
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0169
|
-
|
Buy Now | |
Avnet America
from US$0.0159
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT5401L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 150 |
VCBO (V) | 160 |
VEBO (V) | 5 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | 240 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
High Voltage Pnp Bipolar Transistor/Reel |Onsemi MMBT5401LT3G | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -150V | element14 |
Trans GP BJT PNP 150V 0.5A 3-Pin SOT-23 T/R | Avnet Silica |
Bipolar Transistors - BJT 500mA 160V PNP | Future Electronics |
Where can I find additional details, specifications and documents for a MMBT5401LT3G?
Additional datasheets, footprints and schematics for MMBT5401LT3G are listed on our Part Details page. You can also find images and similar parts to MMBT5401LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5401LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5401LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5401LT3G fall under?
The MMBT5401LT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT5401LT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5401LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5401LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT5401LT3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for MMBT5401LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5401LT3G often in real-time on the comparison pages.
What if I can't find stock of MMBT5401LT3G?
You can fill out our help required form which you can use to request a quote for MMBT5401LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.