Status: | Active |
---|---|
Series: | MMBT3904W |
RoHS: | Compliant |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0125
|
9,250
in stock
|
Buy Now | |
Avnet America
from US$0.0120
|
1,314,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0122
|
726,000
in stock
|
Buy Now | |
element14
from US$0.0455
|
42,789
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
39,439
in stock
|
Buy Now | |
Farnell
from US$0.0464
|
26,173
in stock
|
Buy Now | |
Chip One Stop
from US$0.0147
|
11,183
in stock
|
Buy Now | |
Avnet Silica
-
|
180,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
48,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0126
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SC-70/SOT-323 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT3904W |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
Transistor GP BJT NPN 40V 0.2A 3-Pin SOT-323 T/R | Avnet America |
MMBT Series 40 V 200 mA SMT NPN Silicon General Purpose Transistor - SOT-323 | Future Electronics |
TRANSISTOR, NPN, SOT-323 | element14 |
Bjt, Npn, 40V, Sot-323 | Newark Electronics |
SS SC70 GP XSTR NPN 40V | RS |
Where can I find additional details, specifications and documents for a MMBT3904WT1G?
Additional datasheets, footprints and schematics for MMBT3904WT1G are listed on our Part Details page. You can also find images and similar parts to MMBT3904WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3904WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3904WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3904WT1G fall under?
The MMBT3904WT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3904WT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3904WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3904WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT3904WT1G have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for MMBT3904WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3904WT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT3904WT1G?
You can fill out our help required form which you can use to request a quote for MMBT3904WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.