Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0069
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0069
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0106
|
108,000
in stock
|
Buy Now | |
Micros
from US$0.0121
|
20,720
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
2,800
in stock
|
Buy Now | |
SOS electronic
from US$0.0092
|
2,400
in stock
|
Buy Now | |
Conrad
from US$0.0215
|
1,370
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0110
|
-
|
Buy Now | |
Newark Electronics
from US$0.0170
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.0287
|
-
|
Buy Now | |
Farnell
from US$0.0238
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | NPN |
VCEO, VCES (V) | 40 V |
IC (A) | 0.2 A |
ICM (A) | 0.5 A |
PD (W) | 0.3 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.01 A |
hFE(Min 2) | 30 |
hFE(@ IC2) | 0.1 A |
VCE (SAT)Max (mV) | 200 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.05/5 |
VCE (SAT)(Max.2) | 300 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.1/10 |
fT (MHz) | 300 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 200mV |
Continuous Collector Current Ic Max | 200mA |
Current Ic Continuous a Max | 200mA |
Current Ic hFE | 10mA |
Device Marking | BT3904 |
Gain Bandwidth ft Min | 300MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Noise Factor Max | 5dB |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 350mW |
SMD Marking | 1A |
Voltage Vcbo | 60V |
Bipolar Transistor, Npn, 40V | Newark Electronics |
TRANSISTOR, NPN, SOT-23 | element14 |
TRANSISTOR, NPN SOT-23 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fairchild Semiconductor Transistor, Type | NPN, Function |
---|---|
RoHS Compliant | Yes |
Transistor NPN Silicon Bvceo=40V IC=200ma SOT-23 General Purpose Amplifier -LF | NTE Electronics Inc. MMBT3904 | RS Americas |
Where can I find additional details, specifications and documents for a MMBT3904?
Additional datasheets, footprints and schematics for MMBT3904 are listed on our Part Details page. You can also find images and similar parts to MMBT3904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3904 fall under?
The MMBT3904 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Switching transistors single|double.
Can I view similar or alternative parts?
You can view similar parts to MMBT3904 when available in the Switching transistors single|double range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3904 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT3904 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Micros, Distrelec and SOS electronic have stock available or on a lead time for MMBT3904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3904 often in real-time on the comparison pages.
What if I can't find stock of MMBT3904?
You can fill out our help required form which you can use to request a quote for MMBT3904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.