Status: | Active |
---|---|
Series: | MMBT2907AL |
RoHS: | Compliant |
Prices starting from US$0.0105
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0313
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0167
|
957,000
in stock
|
Buy Now | |
Avnet America
from US$0.0105
|
393,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
387,000
in stock
|
Buy Now | |
element14
from US$0.07
|
193,548
in stock
|
Buy Now | |
Farnell
from US$0.07
|
156,825
in stock
|
Buy Now | |
Avnet Asia
from US$0.0146
|
105,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0190
|
12,333
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT2907AL |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBT2907AL Series 60 V 600 mA SMT PNP General Purpose Transistor - SOT-23 | Future Electronics |
Transistor GP BJT PNP 60V 0.6A 3-Pin SOT-23 T/R | Avnet America |
Bipolar Transistor, Full Reel | Newark Electronics |
TRANSISTOR, BJT, PNP, -60V, -0.6A,SOT-23 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
PNP transistor,MMBT2907A 0.6A | RS |
Where can I find additional details, specifications and documents for a MMBT2907ALT1G?
Additional datasheets, footprints and schematics for MMBT2907ALT1G are listed on our Part Details page. You can also find images and similar parts to MMBT2907ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2907ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2907ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2907ALT1G fall under?
The MMBT2907ALT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2907ALT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2907ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2907ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT2907ALT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBT2907ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2907ALT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT2907ALT1G?
You can fill out our help required form which you can use to request a quote for MMBT2907ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.