Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0333
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0130
|
34,775
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
3,436
in stock
|
Buy Now | |
Conrad
from US$0.0321
|
2,532
in stock
|
Buy Now | |
Rutronik
from US$0.0138
|
-
|
Buy Now | |
Future Electronics
from US$0.0146
|
-
|
Buy Now | |
element14
from US$0.0470
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | PNP |
VCEO, VCES (V) | 60 V |
IC (A) | 0.6 A |
ICM (A) | 0.8 A |
PD (W) | 0.3 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.001 A |
hFE(Min 2) | 50 |
hFE(@ IC2) | 0.5 A |
VCE (SAT)Max (mV) | 400 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.1/10 |
VCE (SAT)(Max.2) | 1600 mV |
VCE (SAT) (@ IC/IB2) (A/mA) | 0.5/50 |
fT (MHz) | 200 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 225mW |
DC Collector Current | -600mA |
DC Current Gain hFE | 35hFE |
MSL | - |
Transistor, Bipolar, Pnp, -60V, Sot-23-3 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 800mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | -400mV |
Continuous Collector Current Ic Max | 800mA |
Current Ic Continuous a Max | 800mA |
Current Ic hFE | 150mA |
Device Marking | BT2907A |
Gain Bandwidth ft Min | 200MHz |
Gain Bandwidth ft Typ | 200MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 350mW |
SMD Marking | 2F |
Voltage Vcbo | 60V |
TRANSISTOR, PNP, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a MMBT2907A?
Additional datasheets, footprints and schematics for MMBT2907A are listed on our Part Details page. You can also find images and similar parts to MMBT2907A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2907A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2907A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2907A fall under?
The MMBT2907A is listed under Transistors 60V to 100V.
Can I view similar or alternative parts?
You can view similar parts to MMBT2907A when available in the Transistors 60V to 100V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2907A you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2907A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBT2907A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Conrad, Rutronik and Future Electronics have stock available or on a lead time for MMBT2907A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2907A often in real-time on the comparison pages.
What if I can't find stock of MMBT2907A?
You can fill out our help required form which you can use to request a quote for MMBT2907A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.