Status: | Active |
---|---|
Series: | MMBT2222AW |
RoHS: | Compliant |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0122
|
315,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.0120
|
33,000
in stock
|
Buy Now | |
Micros
from US$0.0188
|
6,000
in stock
|
Buy Now | |
RS
from US$0.0188
|
5,750
in stock
|
Buy Now | |
element14
from US$0.0455
|
5,173
in stock
|
Buy Now | |
Farnell
from US$0.0474
|
5,173
in stock
|
Buy Now | |
Chip One Stop
from US$0.0225
|
2,925
in stock
|
Buy Now | |
Avnet Silica
-
|
57,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0134
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SC-70/SOT-323 Surface Mount Package Saves Board Space |
Pb-Free Package is Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT2222AW |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
MMBT Series 40 V 600 mA 150 mW SMT General Purpose Transistor - SC-70-3 | Future Electronics |
Bipolar Transistor, Npn, 40V | Newark Electronics |
Transistor GP BJT NPN 40V 0.6A 3-Pin SC-70 T/R | Avnet America |
NPN 600mA 40V 150mW 300MHz | Micros |
SS SC70 GP XSTR NPN 40V | RS |
TRANSISTOR, NPN, 40V, 600MA, SOT-323-3 | element14 |
Where can I find additional details, specifications and documents for a MMBT2222AWT1G?
Additional datasheets, footprints and schematics for MMBT2222AWT1G are listed on our Part Details page. You can also find images and similar parts to MMBT2222AWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2222AWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2222AWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2222AWT1G fall under?
The MMBT2222AWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2222AWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2222AWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2222AWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT2222AWT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Micros and RS have stock available or on a lead time for MMBT2222AWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2222AWT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT2222AWT1G?
You can fill out our help required form which you can use to request a quote for MMBT2222AWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.