Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0301
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
58,916
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
58,916
in stock
|
Buy Now | |
element14
from US$0.09
|
58,916
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
-
|
Buy Now | |
Avnet America
from US$0.0301
|
-
|
Buy Now | |
Avnet Asia
from US$0.0316
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBT100 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 450 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.35 |
Package Type | SOT-23-3 |
Transistor, Bipol, Npn, 45V, Sot-23-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 45V, SOT-23-3 | element14 |
Trans GP BJT NPN 45V 0.5A 3-Pin SOT-23 T/R | Avnet Silica |
MMBT100 Series 45 V CE Breakdown .5 A NPN General Purpose Amplifier - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBT100?
Additional datasheets, footprints and schematics for MMBT100 are listed on our Part Details page. You can also find images and similar parts to MMBT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT100 fall under?
The MMBT100 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT100 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT100 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for MMBT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT100 often in real-time on the comparison pages.
What if I can't find stock of MMBT100?
You can fill out our help required form which you can use to request a quote for MMBT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.