Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | 30V |
---|---|
Zero Gate Voltage Drain Current Idss Min | -60mA |
Zero Gate Voltage Drain Current Idss Max | -7mA |
Gate-Source Cutoff Voltage Vgs(off) Max | 6V |
Transistor Case Style | SOT-23 |
Transistor Type | JFET |
No. of Pins | 3 Pin |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a MMBFJ175?
Additional datasheets, footprints and schematics for MMBFJ175 are listed on our Part Details page. You can also find images and similar parts to MMBFJ175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ175 fall under?
The MMBFJ175 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ175 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ175 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBFJ175 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MMBFJ175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ175 often in real-time on the comparison pages.
What if I can't find stock of MMBFJ175?
You can fill out our help required form which you can use to request a quote for MMBFJ175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.