Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
33,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBF5484 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 1000 |
IDSS Max (µA) | 5000 |
V(BR)GSS Min (V) | 25 |
Ciss Max (pF) | 5 |
Crss Max (pF) | 1 |
Package Type | SOT-23-3 |
JFET NCh RF Transistor | Future Electronics |
Trans JFET N-CH 3-Pin SOT-23 T/R | EBV Elektronik |
Jfet, N Channel, 25V, 0.01A, Sot23 | Newark Electronics |
JFET, N CH, 25V, 0.01A, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a MMBF5484?
Additional datasheets, footprints and schematics for MMBF5484 are listed on our Part Details page. You can also find images and similar parts to MMBF5484 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF5484 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF5484 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF5484 fall under?
The MMBF5484 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF5484 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF5484 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF5484 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF5484 have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MMBF5484.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF5484 often in real-time on the comparison pages.
What if I can't find stock of MMBF5484?
You can fill out our help required form which you can use to request a quote for MMBF5484 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.