Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
5,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
110,809
in stock
|
Buy Now | |
element14
from US$0.17
|
110,809
in stock
|
Buy Now | |
Farnell
from US$0.17
|
110,809
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This device is designed for low level analog switching, sample andhold circuits and chopper stabilized amplifiers. |
Sourced from Process 51. |
See J111 for characteristics. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MMBF5103 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 10000 |
IDSS Max (µA) | 40000 |
V(BR)GSS Min (V) | 40 |
Ciss Max (pF) | 16 |
Crss Max (pF) | 6 |
Package Type | SOT-23-3 |
Jfet, N Channel, -40V, Sot-23-3 | Newark Electronics |
JFET, N CHANNEL, -40V, SOT-23-3 | element14 |
Trans JFET N-CH 3-Pin SOT-23 T/R | Avnet Asia |
Transistor, Fairchild, MMBF5103 | RS |
N-JFET 40V 10-40mA 0,35W SOT23 | Schukat Electronic |
MMBF Series N-Channel 40 V 40 mA SMT Low Noise Amplifier Switch - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBF5103?
Additional datasheets, footprints and schematics for MMBF5103 are listed on our Part Details page. You can also find images and similar parts to MMBF5103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF5103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF5103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF5103 fall under?
The MMBF5103 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF5103 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF5103 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF5103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF5103 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Avnet America have stock available or on a lead time for MMBF5103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF5103 often in real-time on the comparison pages.
What if I can't find stock of MMBF5103?
You can fill out our help required form which you can use to request a quote for MMBF5103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.