Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This device is designed for RF amplifiers. |
Sourced from process 50. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MMBF4416A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 5000 |
IDSS Max (µA) | 15000 |
V(BR)GSS Min (V) | 35 |
Ciss Max (pF) | 4 |
Crss Max (pF) | 0.8 |
Package Type | SOT-23-3 |
MMBF Series N-Channel 35 V 10 mA Surface Mount RF Amplifier - SOT-23-3 | Future Electronics |
Rf Amplifier, N Channel, -35V, Sot-23, Full Reel | Newark Electronics |
Trans JFET N-CH 3-Pin SOT-23 T/R | Avnet America |
JFET, N CHANNEL, -35V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a MMBF4416A?
Additional datasheets, footprints and schematics for MMBF4416A are listed on our Part Details page. You can also find images and similar parts to MMBF4416A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF4416A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF4416A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF4416A fall under?
The MMBF4416A is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF4416A when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF4416A you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF4416A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF4416A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MMBF4416A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF4416A often in real-time on the comparison pages.
What if I can't find stock of MMBF4416A?
You can fill out our help required form which you can use to request a quote for MMBF4416A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.