Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,928
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,976
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBF4117 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 30 |
IDSS Max (µA) | 90 |
V(BR)GSS Min (V) | 40 |
Ciss Max (pF) | 3 |
Crss Max (pF) | 1.5 |
Package Type | SOT-23-3 |
Transistor: N-JFET | Transfer Multisort Elektronik |
Trans JFET N-CH 3-Pin SOT-23 T/R | EBV Elektronik |
Transistor, Full Reel | Newark Electronics |
MMBF4117 Series 40 V 90 uA Surface Mount N-Channel Switch - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBF4117?
Additional datasheets, footprints and schematics for MMBF4117 are listed on our Part Details page. You can also find images and similar parts to MMBF4117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF4117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF4117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF4117 fall under?
The MMBF4117 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF4117 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF4117 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF4117 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF4117 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for MMBF4117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF4117 often in real-time on the comparison pages.
What if I can't find stock of MMBF4117?
You can fill out our help required form which you can use to request a quote for MMBF4117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.