Status: | Active |
---|---|
Series: | MM74HCT244 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Farnell
from US$0.35
|
112,665
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,011
in stock
|
Buy Now | |
element14
from US$0.33
|
2,011
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TTL input compatible |
Typical propagation delay: 14 ns |
3-STATE outputs for connection to system buses |
Low quiescent current: 80 µA |
High output drive current: 6 mA (min) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT244 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 14 |
IO Max (mA) | 7.2 |
Package Type | SOIC-20W |
LEVEL SHIFTERS | Farnell |
Buffer, Octal, Tri-State, Wsoic-20 | Newark Electronics |
BUFFER, OCTAL, TRI-STATE, WSOIC-20 | element14 |
74HCT Series 5 V CMOS Octal 3-STATE Bus Buffer - SOIC-20 | Future Electronics |
Buffer/Line Driver 8Ch Non-Invert 20SOIC | RS |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a MM74HCT244WMX?
Additional datasheets, footprints and schematics for MM74HCT244WMX are listed on our Part Details page. You can also find images and similar parts to MM74HCT244WMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT244WMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT244WMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT244WMX fall under?
The MM74HCT244WMX is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT244WMX when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT244WMX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT244WMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT244WMX have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and RS have stock available or on a lead time for MM74HCT244WMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT244WMX often in real-time on the comparison pages.
What if I can't find stock of MM74HCT244WMX?
You can fill out our help required form which you can use to request a quote for MM74HCT244WMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.